Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342E06B118EPWS

Description
118 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
118 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342E06B118EPWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E06B118EPWS-ND
Chip Resistor - Surface Mount 764-M55342E06B118EPWS-ND
118 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

118 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Res Thin Film 0705 118K Ohm 1% 3/20W ¦25ppm/¦C 0.1% SMD Waffle Pack - M55342E06B118EPWS - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 118K Ohm 1% 3/20W ¦25ppm/¦C 0.1% SMD Waffle Pack
M55342E06B118EPWS
Res Thin Film 0705 118K Ohm 1% 3/20W ¦25ppm/¦C 0.1% SMD Waffle Pack M55342E06B118EPWS
Res Thin Film 0705 118K Ohm 1% 3/20W ¦25ppm/¦C 0.1% SMD Waffle Pack

Res Thin Film 0705 118K Ohm 1% 3/20W ¦25ppm/¦C 0.1% SMD Waffle Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-M55342E06B118EPWS-ND M55342E06B118EPWS
Product Name Chip Resistor - Surface Mount Res Thin Film 0705 118K Ohm 1% 3/20W ¦25ppm/¦C 0.1% SMD Waffle Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 to 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details