Vishay Intertechnology, Inc. Res Thin Film 0705 10.2K Ohm 1% 3/20W ¦25ppm/¦C 0.01% SMD T/R M55342E06B10E2RT5

Description
Res Thin Film 0705 10.2K Ohm 1% 3/20W ¦25ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet
Description
Res Thin Film 0705 10.2K Ohm 1% 3/20W ¦25ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0705 10.2K Ohm 1% 3/20W ¦25ppm/¦C 0.01% SMD T/R - M55342E06B10E2RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 10.2K Ohm 1% 3/20W ¦25ppm/¦C 0.01% SMD T/R
M55342E06B10E2RT5
Res Thin Film 0705 10.2K Ohm 1% 3/20W ¦25ppm/¦C 0.01% SMD T/R M55342E06B10E2RT5
Res Thin Film 0705 10.2K Ohm 1% 3/20W ¦25ppm/¦C 0.01% SMD T/R

Res Thin Film 0705 10.2K Ohm 1% 3/20W ¦25ppm/¦C 0.01% SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E06B10E2RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E06B10E2RT5TR-ND
Chip Resistor - Surface Mount 764-M55342E06B10E2RT5TR-ND
10.2 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

10.2 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342E06B10E2RT5 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342E06B10E2RT5
Chip Resistor - Surface Mount M55342E06B10E2RT5
RES SMD 10.2K OHM 1% 0.15W 0705

RES SMD 10.2K OHM 1% 0.15W 0705

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342E06B10E2RT5 764-M55342E06B10E2RT5TR-ND M55342E06B10E2RT5
Product Name Res Thin Film 0705 10.2K Ohm 1% 3/20W ¦25ppm/¦C 0.01% SMD T/R Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 20 watts 0.1500 watts 0.1500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details