Vishay Intertechnology, Inc. RES 107K OHM 0.15W 1% 0805 M55342E06B107ERWS

Description
RES 107Kohm 0.15W 1% 0805
Request a Quote Datasheet
Description
RES 107Kohm 0.15W 1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 107K OHM 0.15W 1% 0805 - M55342E06B107ERWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 107K OHM 0.15W 1% 0805
M55342E06B107ERWS
RES 107K OHM 0.15W 1% 0805 M55342E06B107ERWS
RES 107Kohm 0.15W 1% 0805

RES 107Kohm 0.15W 1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E06B107ERWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E06B107ERWS-ND
Chip Resistor - Surface Mount 764-M55342E06B107ERWS-ND
107 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

107 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342E06B107ERWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342E06B107ERWS
Chip Resistor - Surface Mount M55342E06B107ERWS
RES SMD 107K OHM 1% 0.15W 0705

RES SMD 107K OHM 1% 0.15W 0705

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342E06B107ERWS 764-M55342E06B107ERWS-ND M55342E06B107ERWS
Product Name RES 107K OHM 0.15W 1% 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 107000 ohms 107000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52A102JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers