Vishay Intertechnology, Inc. RES 105 OHM 0.15W 0.1% 0805 M55342E06B105APT5

Description
RES 105ohm 0.15W 0.1% 0805
Request a Quote Datasheet
Description
RES 105ohm 0.15W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 105 OHM 0.15W 0.1% 0805 - M55342E06B105APT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 105 OHM 0.15W 0.1% 0805
M55342E06B105APT5
RES 105 OHM 0.15W 0.1% 0805 M55342E06B105APT5
RES 105ohm 0.15W 0.1% 0805

RES 105ohm 0.15W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E06B105APT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E06B105APT5TR-ND
Chip Resistor - Surface Mount 764-M55342E06B105APT5TR-ND
105 Ohms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

105 Ohms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E06B105APT5 764-M55342E06B105APT5TR-ND
Product Name RES 105 OHM 0.15W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 105 ohms 105 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-2176073-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 806 ohms
View Details
4 suppliers