Vishay Intertechnology, Inc. Res Thin Film 0705 102 Ohm 1% 3/20W ¦25ppm/¦C 0.1% SMD Waffle Pack M55342E06B102DPWS

Description
Res Thin Film 0705 102 Ohm 1% 3/20W ¦25ppm/¦C 0.1% SMD Waffle Pack
Request a Quote Datasheet
Description
Res Thin Film 0705 102 Ohm 1% 3/20W ¦25ppm/¦C 0.1% SMD Waffle Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0705 102 Ohm 1% 3/20W ¦25ppm/¦C 0.1% SMD Waffle Pack - M55342E06B102DPWS - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 102 Ohm 1% 3/20W ¦25ppm/¦C 0.1% SMD Waffle Pack
M55342E06B102DPWS
Res Thin Film 0705 102 Ohm 1% 3/20W ¦25ppm/¦C 0.1% SMD Waffle Pack M55342E06B102DPWS
Res Thin Film 0705 102 Ohm 1% 3/20W ¦25ppm/¦C 0.1% SMD Waffle Pack

Res Thin Film 0705 102 Ohm 1% 3/20W ¦25ppm/¦C 0.1% SMD Waffle Pack

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E06B102DPWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E06B102DPWS-ND
Chip Resistor - Surface Mount 764-M55342E06B102DPWS-ND
102 Ohms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

102 Ohms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E06B102DPWS 764-M55342E06B102DPWS-ND
Product Name Res Thin Film 0705 102 Ohm 1% 3/20W ¦25ppm/¦C 0.1% SMD Waffle Pack Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Tolerance 1 to 0.1000 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 20 watts 0.1500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R222JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details