RES 100ohm 0.15W 1% 0805
100 Ohms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film
RES SMD 100 OHM 1% 0.15W 0705
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | M55342E06B100DPTS | 764-M55342E06B100DPTSTR-ND | M55342E06B100DPTS |
| Product Name | RES 100 OHM 0.15W 1% 0805 | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Mounting / Packaging | 0805 | 0805; 0805 | |
| Resistance Range | 100 ohms | 100 ohms | 100 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 0.1500 watts | 0.1500 watts | 0.1500 watts |
| Configuration | Single Resistor |