RES 825Kohm 0.225W 0.1% 2208
825 kOhms ±0.1% 0.225W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | M55342E05B825BRWS | 764-M55342E05B825BRWS-ND |
| Product Name | RES 825K OHM 0.225W 0.1% 2208 | Chip Resistor - Surface Mount |
| Resistance Range | 825000 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 0.2250 watts | 0.2250 watts |
| Configuration | Single Resistor | |
| Category / Application | General Use |