Vishay Intertechnology, Inc. RES 750 OHM 0.225W 0.1% 2208 M55342E05B750ARWS

Description
RES 750ohm 0.225W 0.1% 2208
Request a Quote Datasheet
Description
RES 750ohm 0.225W 0.1% 2208
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750 OHM 0.225W 0.1% 2208 - M55342E05B750ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 0.225W 0.1% 2208
M55342E05B750ARWS
RES 750 OHM 0.225W 0.1% 2208 M55342E05B750ARWS
RES 750ohm 0.225W 0.1% 2208

RES 750ohm 0.225W 0.1% 2208

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E05B750ARWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E05B750ARWS-ND
Chip Resistor - Surface Mount 764-M55342E05B750ARWS-ND
750 Ohms ±0.1% 0.225W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

750 Ohms ±0.1% 0.225W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342E05B750ARWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342E05B750ARWS
Chip Resistor - Surface Mount M55342E05B750ARWS
RES SMD 750 OHM 0.1% 0.225W 2208

RES SMD 750 OHM 0.1% 0.225W 2208

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342E05B750ARWS 764-M55342E05B750ARWS-ND M55342E05B750ARWS
Product Name RES 750 OHM 0.225W 0.1% 2208 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 750 ohms 750 ohms 750 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 0.2250 watts 0.2250 watts 0.2250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD8873FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1614887-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 453 ohms
View Details
2 suppliers