RES 750ohm 0.225W 0.1% 2208
750 Ohms ±0.1% 0.225W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | M55342E05B750APWS | 764-M55342E05B750APWS-ND |
| Product Name | RES 750 OHM 0.225W 0.1% 2208 | Chip Resistor - Surface Mount |
| Resistance Range | 750 ohms | 750 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 0.2250 watts | 0.2250 watts |
| Configuration | Single Resistor | |
| Category / Application | General Use |