Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342E05B45B3RWS

Description
45.3 kOhms ±0.1% 0.225W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
45.3 kOhms ±0.1% 0.225W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342E05B45B3RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E05B45B3RWS-ND
Chip Resistor - Surface Mount 764-M55342E05B45B3RWS-ND
45.3 kOhms ±0.1% 0.225W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

45.3 kOhms ±0.1% 0.225W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 45.3K OHM 0.225W 0.1% 2208 - M55342E05B45B3RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45.3K OHM 0.225W 0.1% 2208
M55342E05B45B3RWS
RES 45.3K OHM 0.225W 0.1% 2208 M55342E05B45B3RWS
RES 45.3Kohm 0.225W 0.1% 2208

RES 45.3Kohm 0.225W 0.1% 2208

Supplier's Site
Chip Resistor - Surface Mount - M55342E05B45B3RWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342E05B45B3RWS
Chip Resistor - Surface Mount M55342E05B45B3RWS
RES SMD 45.3K OHM 0.225W 2208

RES SMD 45.3K OHM 0.225W 2208

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 764-M55342E05B45B3RWS-ND M55342E05B45B3RWS M55342E05B45B3RWS
Product Name Chip Resistor - Surface Mount RES 45.3K OHM 0.225W 0.1% 2208 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Nonstandard
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details