Vishay Intertechnology, Inc. RES 2.55K OHM 0.225W 0.1% 2208 M55342E05B2B55RWS

Description
RES 2.55Kohm 0.225W 0.1% 2208
Request a Quote Datasheet
Description
RES 2.55Kohm 0.225W 0.1% 2208
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.55K OHM 0.225W 0.1% 2208 - M55342E05B2B55RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.55K OHM 0.225W 0.1% 2208
M55342E05B2B55RWS
RES 2.55K OHM 0.225W 0.1% 2208 M55342E05B2B55RWS
RES 2.55Kohm 0.225W 0.1% 2208

RES 2.55Kohm 0.225W 0.1% 2208

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E05B2B55RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E05B2B55RWS-ND
Chip Resistor - Surface Mount 764-M55342E05B2B55RWS-ND
2.55 kOhms ±0.1% 0.225W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

2.55 kOhms ±0.1% 0.225W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E05B2B55RWS 764-M55342E05B2B55RWS-ND
Product Name RES 2.55K OHM 0.225W 0.1% 2208 Chip Resistor - Surface Mount
Resistance Range 2550 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.2250 watts 0.2250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details