Vishay Intertechnology, Inc. RES 1.65M OHM 0.225W 0.1% 2208 M55342E05B1C65RWS

Description
RES 1.65Mohm 0.225W 0.1% 2208
Request a Quote Datasheet
Description
RES 1.65Mohm 0.225W 0.1% 2208
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.65M OHM 0.225W 0.1% 2208 - M55342E05B1C65RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.65M OHM 0.225W 0.1% 2208
M55342E05B1C65RWS
RES 1.65M OHM 0.225W 0.1% 2208 M55342E05B1C65RWS
RES 1.65Mohm 0.225W 0.1% 2208

RES 1.65Mohm 0.225W 0.1% 2208

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E05B1C65RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E05B1C65RWS-ND
Chip Resistor - Surface Mount 764-M55342E05B1C65RWS-ND
1.65 MOhms ±0.1% 0.225W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

1.65 MOhms ±0.1% 0.225W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342E05B1C65RWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342E05B1C65RWS
Chip Resistor - Surface Mount M55342E05B1C65RWS
RES SMD 1.65M OHM 0.225W 2208

RES SMD 1.65M OHM 0.225W 2208

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342E05B1C65RWS 764-M55342E05B1C65RWS-ND M55342E05B1C65RWS
Product Name RES 1.65M OHM 0.225W 0.1% 2208 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 1.65E6 ohms 1.65E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 0.2250 watts 0.2250 watts 0.2250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 2573221 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 51000 ohms
View Details
Through Hole Resistors - 2019-CF1/2CT52R103JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers