Vishay Intertechnology, Inc. RES 1.5K OHM 0.225W 0.1% 2208 M55342E05B1B50PWS

Description
RES 1.5Kohm 0.225W 0.1% 2208
Request a Quote Datasheet
Description
RES 1.5Kohm 0.225W 0.1% 2208
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5K OHM 0.225W 0.1% 2208 - M55342E05B1B50PWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5K OHM 0.225W 0.1% 2208
M55342E05B1B50PWS
RES 1.5K OHM 0.225W 0.1% 2208 M55342E05B1B50PWS
RES 1.5Kohm 0.225W 0.1% 2208

RES 1.5Kohm 0.225W 0.1% 2208

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E05B1B50PWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E05B1B50PWS-ND
Chip Resistor - Surface Mount 764-M55342E05B1B50PWS-ND
1.5 kOhms ±0.1% 0.225W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

1.5 kOhms ±0.1% 0.225W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E05B1B50PWS 764-M55342E05B1B50PWS-ND
Product Name RES 1.5K OHM 0.225W 0.1% 2208 Chip Resistor - Surface Mount
Resistance Range 1500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.2250 watts 0.2250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51.1 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567777P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD563JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details