Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342E05B180ARWS

Description
180 Ohms ±0.1% 0.225W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
180 Ohms ±0.1% 0.225W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342E05B180ARWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E05B180ARWS-ND
Chip Resistor - Surface Mount 764-M55342E05B180ARWS-ND
180 Ohms ±0.1% 0.225W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

180 Ohms ±0.1% 0.225W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 180 OHM 0.225W 0.1% 2208 - M55342E05B180ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180 OHM 0.225W 0.1% 2208
M55342E05B180ARWS
RES 180 OHM 0.225W 0.1% 2208 M55342E05B180ARWS
RES 180ohm 0.225W 0.1% 2208

RES 180ohm 0.225W 0.1% 2208

Supplier's Site
Chip Resistor - Surface Mount - M55342E05B180ARWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342E05B180ARWS
Chip Resistor - Surface Mount M55342E05B180ARWS
RES SMD 180 OHM 0.1% 0.225W 2208

RES SMD 180 OHM 0.1% 0.225W 2208

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 764-M55342E05B180ARWS-ND M55342E05B180ARWS M55342E05B180ARWS
Product Name Chip Resistor - Surface Mount RES 180 OHM 0.225W 0.1% 2208 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Nonstandard
Resistance Range 180 ohms 180 ohms 180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details