Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342E05B100BMWS

Description
100 kOhms ±0.1% 0.225W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
100 kOhms ±0.1% 0.225W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342E05B100BMWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E05B100BMWS-ND
Chip Resistor - Surface Mount 764-M55342E05B100BMWS-ND
100 kOhms ±0.1% 0.225W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

100 kOhms ±0.1% 0.225W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 100K OHM 0.225W 0.1% 2208 - M55342E05B100BMWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 0.225W 0.1% 2208
M55342E05B100BMWS
RES 100K OHM 0.225W 0.1% 2208 M55342E05B100BMWS
RES 100Kohm 0.225W 0.1% 2208

RES 100Kohm 0.225W 0.1% 2208

Supplier's Site
Chip Resistor - Surface Mount - M55342E05B100BMWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342E05B100BMWS
Chip Resistor - Surface Mount M55342E05B100BMWS
RES SMD 100KOHM 0.1% 0.225W 2208

RES SMD 100KOHM 0.1% 0.225W 2208

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 764-M55342E05B100BMWS-ND M55342E05B100BMWS M55342E05B100BMWS
Product Name Chip Resistor - Surface Mount RES 100K OHM 0.225W 0.1% 2208 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Nonstandard
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 2567843P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details