Vishay Intertechnology, Inc. RES 9.53K OHM 0.15W 1% 1605 M55342E04B9E53RWS

Description
RES 9.53Kohm 0.15W 1% 1605
Request a Quote Datasheet
Description
RES 9.53Kohm 0.15W 1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.53K OHM 0.15W 1% 1605 - M55342E04B9E53RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.53K OHM 0.15W 1% 1605
M55342E04B9E53RWS
RES 9.53K OHM 0.15W 1% 1605 M55342E04B9E53RWS
RES 9.53Kohm 0.15W 1% 1605

RES 9.53Kohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E04B9E53RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E04B9E53RWS-ND
Chip Resistor - Surface Mount 764-M55342E04B9E53RWS-ND
9.53 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

9.53 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
Resistor,thin Film,9.53Ohms,40Wv,1+/-% Tol,-25,25Ppm-Tc,1605-Case Vishay - 55M7642 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thin Film,9.53Ohms,40Wv,1+/-% Tol,-25,25Ppm-Tc,1605-Case Vishay
55M7642
Resistor,thin Film,9.53Ohms,40Wv,1+/-% Tol,-25,25Ppm-Tc,1605-Case Vishay 55M7642
Resistor,Thin Film,9.53Ohms,40WV,1 +/-% Tol,-25,25ppm-TC,160 5-Case

Resistor,Thin Film,9.53Ohms,40WV,1+/-% Tol,-25,25ppm-TC,1605-Case

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number M55342E04B9E53RWS 764-M55342E04B9E53RWS-ND 55M7642
Product Name RES 9.53K OHM 0.15W 1% 1605 Chip Resistor - Surface Mount Resistor,thin Film,9.53Ohms,40Wv,1+/-% Tol,-25,25Ppm-Tc,1605-Case Vishay
Resistance Range 9530 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2567531 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0022 ohms
View Details