Vishay Intertechnology, Inc. RES 9.4K OHM 0.15W 0.1% 1605 M55342E04B9B40RTS

Description
RES 9.4Kohm 0.15W 0.1% 1605
Request a Quote Datasheet
Description
RES 9.4Kohm 0.15W 0.1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.4K OHM 0.15W 0.1% 1605 - M55342E04B9B40RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.4K OHM 0.15W 0.1% 1605
M55342E04B9B40RTS
RES 9.4K OHM 0.15W 0.1% 1605 M55342E04B9B40RTS
RES 9.4Kohm 0.15W 0.1% 1605

RES 9.4Kohm 0.15W 0.1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E04B9B40RTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E04B9B40RTSTR-ND
Chip Resistor - Surface Mount 764-M55342E04B9B40RTSTR-ND
9.4 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

9.4 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E04B9B40RTS 764-M55342E04B9B40RTSTR-ND
Product Name RES 9.4K OHM 0.15W 0.1% 1605 Chip Resistor - Surface Mount
Resistance Range 9400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1242FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details