Vishay Intertechnology, Inc. RES 9.4K OHM 0.15W 0.1% 1605 M55342E04B9B40RT5

Description
RES 9.4Kohm 0.15W 0.1% 1605
Request a Quote Datasheet
Description
RES 9.4Kohm 0.15W 0.1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.4K OHM 0.15W 0.1% 1605 - M55342E04B9B40RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.4K OHM 0.15W 0.1% 1605
M55342E04B9B40RT5
RES 9.4K OHM 0.15W 0.1% 1605 M55342E04B9B40RT5
RES 9.4Kohm 0.15W 0.1% 1605

RES 9.4Kohm 0.15W 0.1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E04B9B40RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E04B9B40RT5TR-ND
Chip Resistor - Surface Mount 764-M55342E04B9B40RT5TR-ND
9.4 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

9.4 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342E04B9B40RT5 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342E04B9B40RT5
Chip Resistor - Surface Mount M55342E04B9B40RT5
RES SMD 9.4K OHM 0.1% 0.15W 1505

RES SMD 9.4K OHM 0.1% 0.15W 1505

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342E04B9B40RT5 764-M55342E04B9B40RT5TR-ND M55342E04B9B40RT5
Product Name RES 9.4K OHM 0.15W 0.1% 1605 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 9400 ohms 9400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1722218 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details