Vishay Intertechnology, Inc. RES 90.9K OHM 0.15W 0.1% 1605 M55342E04B90B9PWS

Description
RES 90.9Kohm 0.15W 0.1% 1605
Request a Quote Datasheet
Description
RES 90.9Kohm 0.15W 0.1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 90.9K OHM 0.15W 0.1% 1605 - M55342E04B90B9PWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9K OHM 0.15W 0.1% 1605
M55342E04B90B9PWS
RES 90.9K OHM 0.15W 0.1% 1605 M55342E04B90B9PWS
RES 90.9Kohm 0.15W 0.1% 1605

RES 90.9Kohm 0.15W 0.1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E04B90B9PWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E04B90B9PWS-ND
Chip Resistor - Surface Mount 764-M55342E04B90B9PWS-ND
90.9 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

90.9 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E04B90B9PWS 764-M55342E04B90B9PWS-ND
Product Name RES 90.9K OHM 0.15W 0.1% 1605 Chip Resistor - Surface Mount
Resistance Range 90900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567525P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0016 ohms
View Details