Vishay Intertechnology, Inc. RES 8.45K OHM 0.15W 0.1% 1605 M55342E04B8B45RWS

Description
RES 8.45Kohm 0.15W 0.1% 1605
Request a Quote Datasheet
Description
RES 8.45Kohm 0.15W 0.1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.45K OHM 0.15W 0.1% 1605 - M55342E04B8B45RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.45K OHM 0.15W 0.1% 1605
M55342E04B8B45RWS
RES 8.45K OHM 0.15W 0.1% 1605 M55342E04B8B45RWS
RES 8.45Kohm 0.15W 0.1% 1605

RES 8.45Kohm 0.15W 0.1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E04B8B45RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E04B8B45RWS-ND
Chip Resistor - Surface Mount 764-M55342E04B8B45RWS-ND
8.45 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

8.45 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E04B8B45RWS 764-M55342E04B8B45RWS-ND
Product Name RES 8.45K OHM 0.15W 0.1% 1605 Chip Resistor - Surface Mount
Resistance Range 8450 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 1676371-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details