Vishay Intertechnology, Inc. RES 8.25K OHM 0.15W 0.1% 1605 M55342E04B8B25RWS

Description
RES 8.25Kohm 0.15W 0.1% 1605
Request a Quote Datasheet
Description
RES 8.25Kohm 0.15W 0.1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.25K OHM 0.15W 0.1% 1605 - M55342E04B8B25RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.25K OHM 0.15W 0.1% 1605
M55342E04B8B25RWS
RES 8.25K OHM 0.15W 0.1% 1605 M55342E04B8B25RWS
RES 8.25Kohm 0.15W 0.1% 1605

RES 8.25Kohm 0.15W 0.1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E04B8B25RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E04B8B25RWS-ND
Chip Resistor - Surface Mount 764-M55342E04B8B25RWS-ND
8.25 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

8.25 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E04B8B25RWS 764-M55342E04B8B25RWS-ND
Product Name RES 8.25K OHM 0.15W 0.1% 1605 Chip Resistor - Surface Mount
Resistance Range 8250 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1468286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers