Vishay Intertechnology, Inc. RES 86.6K OHM 0.15W 0.1% 1605 M55342E04B86B6RWS

Description
RES 86.6Kohm 0.15W 0.1% 1605
Request a Quote Datasheet
Description
RES 86.6Kohm 0.15W 0.1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 86.6K OHM 0.15W 0.1% 1605 - M55342E04B86B6RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 86.6K OHM 0.15W 0.1% 1605
M55342E04B86B6RWS
RES 86.6K OHM 0.15W 0.1% 1605 M55342E04B86B6RWS
RES 86.6Kohm 0.15W 0.1% 1605

RES 86.6Kohm 0.15W 0.1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E04B86B6RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E04B86B6RWS-ND
Chip Resistor - Surface Mount 764-M55342E04B86B6RWS-ND
86.6 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

86.6 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E04B86B6RWS 764-M55342E04B86B6RWS-ND
Product Name RES 86.6K OHM 0.15W 0.1% 1605 Chip Resistor - Surface Mount
Resistance Range 86600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1311307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers