Vishay Intertechnology, Inc. RES 796 OHM 0.15W 0.1% 1605 M55342E04B796ARWS

Description
RES 796ohm 0.15W 0.1% 1605
Request a Quote Datasheet
Description
RES 796ohm 0.15W 0.1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 796 OHM 0.15W 0.1% 1605 - M55342E04B796ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 796 OHM 0.15W 0.1% 1605
M55342E04B796ARWS
RES 796 OHM 0.15W 0.1% 1605 M55342E04B796ARWS
RES 796ohm 0.15W 0.1% 1605

RES 796ohm 0.15W 0.1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E04B796ARWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E04B796ARWS-ND
Chip Resistor - Surface Mount 764-M55342E04B796ARWS-ND
796 Ohms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

796 Ohms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E04B796ARWS 764-M55342E04B796ARWS-ND
Product Name RES 796 OHM 0.15W 0.1% 1605 Chip Resistor - Surface Mount
Resistance Range 796 ohms 796 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers