Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342E04B75D0RT0

Description
75 Ohms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
75 Ohms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342E04B75D0RT0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E04B75D0RT0TR-ND
Chip Resistor - Surface Mount 764-M55342E04B75D0RT0TR-ND
75 Ohms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

75 Ohms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 75 OHM 0.15W 1% 1605 - M55342E04B75D0RT0 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 0.15W 1% 1605
M55342E04B75D0RT0
RES 75 OHM 0.15W 1% 1605 M55342E04B75D0RT0
RES 75ohm 0.15W 1% 1605

RES 75ohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - M55342E04B75D0RT0 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342E04B75D0RT0
Chip Resistor - Surface Mount M55342E04B75D0RT0
RES SMD 75 OHM 1% 0.15W 1505

RES SMD 75 OHM 1% 0.15W 1505

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 764-M55342E04B75D0RT0TR-ND M55342E04B75D0RT0 M55342E04B75D0RT0
Product Name Chip Resistor - Surface Mount RES 75 OHM 0.15W 1% 1605 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Nonstandard
Resistance Range 75 ohms 75 ohms 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614973-6-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details