Vishay Intertechnology, Inc. RES 75K OHM 0.15W 0.1% 1605 M55342E04B75B0RTS

Description
RES 75Kohm 0.15W 0.1% 1605
Request a Quote
Description
RES 75Kohm 0.15W 0.1% 1605
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 75K OHM 0.15W 0.1% 1605 - M55342E04B75B0RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75K OHM 0.15W 0.1% 1605
M55342E04B75B0RTS
RES 75K OHM 0.15W 0.1% 1605 M55342E04B75B0RTS
RES 75Kohm 0.15W 0.1% 1605

RES 75Kohm 0.15W 0.1% 1605

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342E04B75B0RTS
Product Name RES 75K OHM 0.15W 0.1% 1605
Resistance Range 75000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1249286 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C823J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details