Vishay Intertechnology, Inc. RES 750 OHM 0.15W 1% 1605 M55342E04B750DRWS

Description
RES 750ohm 0.15W 1% 1605
Request a Quote Datasheet
Description
RES 750ohm 0.15W 1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750 OHM 0.15W 1% 1605 - M55342E04B750DRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 0.15W 1% 1605
M55342E04B750DRWS
RES 750 OHM 0.15W 1% 1605 M55342E04B750DRWS
RES 750ohm 0.15W 1% 1605

RES 750ohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E04B750DRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E04B750DRWS-ND
Chip Resistor - Surface Mount 764-M55342E04B750DRWS-ND
750 Ohms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

750 Ohms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E04B750DRWS 764-M55342E04B750DRWS-ND
Product Name RES 750 OHM 0.15W 1% 1605 Chip Resistor - Surface Mount
Resistance Range 750 ohms 750 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614884-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.2 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details