Vishay Intertechnology, Inc. RES 68.1K OHM 0.15W 0.1% 1605 M55342E04B68B1RWS

Description
RES 68.1Kohm 0.15W 0.1% 1605
Request a Quote Datasheet
Description
RES 68.1Kohm 0.15W 0.1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68.1K OHM 0.15W 0.1% 1605 - M55342E04B68B1RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1K OHM 0.15W 0.1% 1605
M55342E04B68B1RWS
RES 68.1K OHM 0.15W 0.1% 1605 M55342E04B68B1RWS
RES 68.1Kohm 0.15W 0.1% 1605

RES 68.1Kohm 0.15W 0.1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E04B68B1RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E04B68B1RWS-ND
Chip Resistor - Surface Mount 764-M55342E04B68B1RWS-ND
68.1 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

68.1 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E04B68B1RWS 764-M55342E04B68B1RWS-ND
Product Name RES 68.1K OHM 0.15W 0.1% 1605 Chip Resistor - Surface Mount
Resistance Range 68100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 2567807P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details