Vishay Intertechnology, Inc. RES 681K OHM 0.15W 1% 1605 M55342E04B681ERWS

Description
RES 681Kohm 0.15W 1% 1605
Request a Quote Datasheet
Description
RES 681Kohm 0.15W 1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 681K OHM 0.15W 1% 1605 - M55342E04B681ERWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 681K OHM 0.15W 1% 1605
M55342E04B681ERWS
RES 681K OHM 0.15W 1% 1605 M55342E04B681ERWS
RES 681Kohm 0.15W 1% 1605

RES 681Kohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E04B681ERWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E04B681ERWS-ND
Chip Resistor - Surface Mount 764-M55342E04B681ERWS-ND
681 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

681 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E04B681ERWS 764-M55342E04B681ERWS-ND
Product Name RES 681K OHM 0.15W 1% 1605 Chip Resistor - Surface Mount
Resistance Range 681000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2567761P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details