Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342E04B681DRTS

Description
681 Ohms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
681 Ohms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342E04B681DRTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E04B681DRTSTR-ND
Chip Resistor - Surface Mount 764-M55342E04B681DRTSTR-ND
681 Ohms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

681 Ohms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 681 OHM 0.15W 1% 1605 - M55342E04B681DRTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 681 OHM 0.15W 1% 1605
M55342E04B681DRTS
RES 681 OHM 0.15W 1% 1605 M55342E04B681DRTS
RES 681ohm 0.15W 1% 1605

RES 681ohm 0.15W 1% 1605

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-M55342E04B681DRTSTR-ND M55342E04B681DRTS
Product Name Chip Resistor - Surface Mount RES 681 OHM 0.15W 1% 1605
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging Nonstandard
Resistance Range 681 ohms 681 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 3-1614895-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9900 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details