Vishay Intertechnology, Inc. RES 63.4K OHM 0.15W 1% 1605 M55342E04B63E4RWS

Description
RES 63.4Kohm 0.15W 1% 1605
Request a Quote
Description
RES 63.4Kohm 0.15W 1% 1605
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 63.4K OHM 0.15W 1% 1605 - M55342E04B63E4RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 63.4K OHM 0.15W 1% 1605
M55342E04B63E4RWS
RES 63.4K OHM 0.15W 1% 1605 M55342E04B63E4RWS
RES 63.4Kohm 0.15W 1% 1605

RES 63.4Kohm 0.15W 1% 1605

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342E04B63E4RWS
Product Name RES 63.4K OHM 0.15W 1% 1605
Resistance Range 63400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622824-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details