Vishay Intertechnology, Inc. RES 634 OHM 0.15W 1% 1605 M55342E04B634DRWS

Description
RES 634ohm 0.15W 1% 1605
Request a Quote Datasheet
Description
RES 634ohm 0.15W 1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 634 OHM 0.15W 1% 1605 - M55342E04B634DRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 634 OHM 0.15W 1% 1605
M55342E04B634DRWS
RES 634 OHM 0.15W 1% 1605 M55342E04B634DRWS
RES 634ohm 0.15W 1% 1605

RES 634ohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E04B634DRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E04B634DRWS-ND
Chip Resistor - Surface Mount 764-M55342E04B634DRWS-ND
634 Ohms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

634 Ohms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E04B634DRWS 764-M55342E04B634DRWS-ND
Product Name RES 634 OHM 0.15W 1% 1605 Chip Resistor - Surface Mount
Resistance Range 634 ohms 634 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676181-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13300 ohms
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details