Vishay Intertechnology, Inc. RES 625 OHM 0.15W 0.1% 1605 M55342E04B625ARWS

Description
RES 625ohm 0.15W 0.1% 1605
Request a Quote Datasheet
Description
RES 625ohm 0.15W 0.1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 625 OHM 0.15W 0.1% 1605 - M55342E04B625ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 625 OHM 0.15W 0.1% 1605
M55342E04B625ARWS
RES 625 OHM 0.15W 0.1% 1605 M55342E04B625ARWS
RES 625ohm 0.15W 0.1% 1605

RES 625ohm 0.15W 0.1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E04B625ARWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E04B625ARWS-ND
Chip Resistor - Surface Mount 764-M55342E04B625ARWS-ND
625 Ohms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

625 Ohms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E04B625ARWS 764-M55342E04B625ARWS-ND
Product Name RES 625 OHM 0.15W 0.1% 1605 Chip Resistor - Surface Mount
Resistance Range 625 ohms 625 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1879026-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 13.7 ohms
View Details
3 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details