Vishay Intertechnology, Inc. RES 620 OHM 0.15W 1% 1605 M55342E04B620DRWS

Description
RES 620ohm 0.15W 1% 1605
Request a Quote Datasheet
Description
RES 620ohm 0.15W 1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 620 OHM 0.15W 1% 1605 - M55342E04B620DRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 620 OHM 0.15W 1% 1605
M55342E04B620DRWS
RES 620 OHM 0.15W 1% 1605 M55342E04B620DRWS
RES 620ohm 0.15W 1% 1605

RES 620ohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E04B620DRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E04B620DRWS-ND
Chip Resistor - Surface Mount 764-M55342E04B620DRWS-ND
620 Ohms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

620 Ohms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E04B620DRWS 764-M55342E04B620DRWS-ND
Product Name RES 620 OHM 0.15W 1% 1605 Chip Resistor - Surface Mount
Resistance Range 620 ohms 620 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers