Vishay Intertechnology, Inc. RES 5.62K OHM 0.15W 0.1% 1605 M55342E04B5B62RWS

Description
RES 5.62Kohm 0.15W 0.1% 1605
Request a Quote Datasheet
Description
RES 5.62Kohm 0.15W 0.1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.62K OHM 0.15W 0.1% 1605 - M55342E04B5B62RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.62K OHM 0.15W 0.1% 1605
M55342E04B5B62RWS
RES 5.62K OHM 0.15W 0.1% 1605 M55342E04B5B62RWS
RES 5.62Kohm 0.15W 0.1% 1605

RES 5.62Kohm 0.15W 0.1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E04B5B62RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E04B5B62RWS-ND
Chip Resistor - Surface Mount 764-M55342E04B5B62RWS-ND
5.62 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

5.62 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E04B5B62RWS 764-M55342E04B5B62RWS-ND
Product Name RES 5.62K OHM 0.15W 0.1% 1605 Chip Resistor - Surface Mount
Resistance Range 5620 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1468286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details