Vishay Intertechnology, Inc. RES 5.05K OHM 0.15W 0.1% 1605 M55342E04B5B05RWS

Description
RES 5.05Kohm 0.15W 0.1% 1605
Request a Quote Datasheet
Description
RES 5.05Kohm 0.15W 0.1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.05K OHM 0.15W 0.1% 1605 - M55342E04B5B05RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.05K OHM 0.15W 0.1% 1605
M55342E04B5B05RWS
RES 5.05K OHM 0.15W 0.1% 1605 M55342E04B5B05RWS
RES 5.05Kohm 0.15W 0.1% 1605

RES 5.05Kohm 0.15W 0.1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E04B5B05RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E04B5B05RWS-ND
Chip Resistor - Surface Mount 764-M55342E04B5B05RWS-ND
5.05 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

5.05 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E04B5B05RWS 764-M55342E04B5B05RWS-ND
Product Name RES 5.05K OHM 0.15W 0.1% 1605 Chip Resistor - Surface Mount
Resistance Range 5050 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 2567761P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details