Vishay Intertechnology, Inc. RES 5K OHM 0.15W 0.1% 1605 M55342E04B5B00RT5

Description
RES 5Kohm 0.15W 0.1% 1605
Request a Quote Datasheet
Description
RES 5Kohm 0.15W 0.1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5K OHM 0.15W 0.1% 1605 - M55342E04B5B00RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5K OHM 0.15W 0.1% 1605
M55342E04B5B00RT5
RES 5K OHM 0.15W 0.1% 1605 M55342E04B5B00RT5
RES 5Kohm 0.15W 0.1% 1605

RES 5Kohm 0.15W 0.1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E04B5B00RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E04B5B00RT5TR-ND
Chip Resistor - Surface Mount 764-M55342E04B5B00RT5TR-ND
5 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

5 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342E04B5B00RT5 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342E04B5B00RT5
Chip Resistor - Surface Mount M55342E04B5B00RT5
RES SMD 5K OHM 0.1% 0.15W 1505

RES SMD 5K OHM 0.1% 0.15W 1505

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342E04B5B00RT5 764-M55342E04B5B00RT5TR-ND M55342E04B5B00RT5
Product Name RES 5K OHM 0.15W 0.1% 1605 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 5000 ohms 5000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers