Vishay Intertechnology, Inc. RES 590K OHM 0.15W 1% 1605 M55342E04B590ERWS

Description
RES 590Kohm 0.15W 1% 1605
Request a Quote Datasheet
Description
RES 590Kohm 0.15W 1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 590K OHM 0.15W 1% 1605 - M55342E04B590ERWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 590K OHM 0.15W 1% 1605
M55342E04B590ERWS
RES 590K OHM 0.15W 1% 1605 M55342E04B590ERWS
RES 590Kohm 0.15W 1% 1605

RES 590Kohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E04B590ERWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E04B590ERWS-ND
Chip Resistor - Surface Mount 764-M55342E04B590ERWS-ND
590 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

590 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E04B590ERWS 764-M55342E04B590ERWS-ND
Product Name RES 590K OHM 0.15W 1% 1605 Chip Resistor - Surface Mount
Resistance Range 590000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 2567489 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers