Vishay Intertechnology, Inc. RES 56.2K OHM 0.15W 0.1% 1605 M55342E04B56B2RT5

Description
RES 56.2Kohm 0.15W 0.1% 1605
Request a Quote Datasheet
Description
RES 56.2Kohm 0.15W 0.1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.2K OHM 0.15W 0.1% 1605 - M55342E04B56B2RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2K OHM 0.15W 0.1% 1605
M55342E04B56B2RT5
RES 56.2K OHM 0.15W 0.1% 1605 M55342E04B56B2RT5
RES 56.2Kohm 0.15W 0.1% 1605

RES 56.2Kohm 0.15W 0.1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E04B56B2RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E04B56B2RT5TR-ND
Chip Resistor - Surface Mount 764-M55342E04B56B2RT5TR-ND
56.2 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

56.2 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342E04B56B2RT5 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342E04B56B2RT5
Chip Resistor - Surface Mount M55342E04B56B2RT5
RES SMD 56.2KOHM 0.1% 0.15W 1505

RES SMD 56.2KOHM 0.1% 0.15W 1505

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342E04B56B2RT5 764-M55342E04B56B2RT5TR-ND M55342E04B56B2RT5
Product Name RES 56.2K OHM 0.15W 0.1% 1605 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 56200 ohms 56200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details