Vishay Intertechnology, Inc. RES 54.9K OHM 0.15W 1% 1605 M55342E04B54E9RWS

Description
RES 54.9Kohm 0.15W 1% 1605
Request a Quote Datasheet
Description
RES 54.9Kohm 0.15W 1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 54.9K OHM 0.15W 1% 1605 - M55342E04B54E9RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54.9K OHM 0.15W 1% 1605
M55342E04B54E9RWS
RES 54.9K OHM 0.15W 1% 1605 M55342E04B54E9RWS
RES 54.9Kohm 0.15W 1% 1605

RES 54.9Kohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E04B54E9RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E04B54E9RWS-ND
Chip Resistor - Surface Mount 764-M55342E04B54E9RWS-ND
54.9 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

54.9 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E04B54E9RWS 764-M55342E04B54E9RWS-ND
Product Name RES 54.9K OHM 0.15W 1% 1605 Chip Resistor - Surface Mount
Resistance Range 54900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2573216 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 33000 ohms
View Details