Vishay Intertechnology, Inc. RES 530 OHM 0.15W 0.1% 1605 M55342E04B530ARWS

Description
RES 530ohm 0.15W 0.1% 1605
Request a Quote Datasheet
Description
RES 530ohm 0.15W 0.1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 530 OHM 0.15W 0.1% 1605 - M55342E04B530ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 530 OHM 0.15W 0.1% 1605
M55342E04B530ARWS
RES 530 OHM 0.15W 0.1% 1605 M55342E04B530ARWS
RES 530ohm 0.15W 0.1% 1605

RES 530ohm 0.15W 0.1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E04B530ARWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E04B530ARWS-ND
Chip Resistor - Surface Mount 764-M55342E04B530ARWS-ND
530 Ohms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

530 Ohms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E04B530ARWS 764-M55342E04B530ARWS-ND
Product Name RES 530 OHM 0.15W 0.1% 1605 Chip Resistor - Surface Mount
Resistance Range 530 ohms 530 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 3-2176093-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 19100 ohms
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details