Vishay Intertechnology, Inc. RES 51.1K OHM 0.15W 1% 1605 M55342E04B51E1RWS

Description
RES 51.1Kohm 0.15W 1% 1605
Request a Quote Datasheet
Description
RES 51.1Kohm 0.15W 1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51.1K OHM 0.15W 1% 1605 - M55342E04B51E1RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.1K OHM 0.15W 1% 1605
M55342E04B51E1RWS
RES 51.1K OHM 0.15W 1% 1605 M55342E04B51E1RWS
RES 51.1Kohm 0.15W 1% 1605

RES 51.1Kohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E04B51E1RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E04B51E1RWS-ND
Chip Resistor - Surface Mount 764-M55342E04B51E1RWS-ND
51.1 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

51.1 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E04B51E1RWS 764-M55342E04B51E1RWS-ND
Product Name RES 51.1K OHM 0.15W 1% 1605 Chip Resistor - Surface Mount
Resistance Range 51100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Chip Resistor - Surface Mount - 1-1622821-8-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers