510 Ohms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
RES 510ohm 0.15W 1% 1605
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 764-M55342E04B510DRWS-ND | M55342E04B510DRWS |
| Product Name | Chip Resistor - Surface Mount | RES 510 OHM 0.15W 1% 1605 |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | Nonstandard | |
| Resistance Range | 510 ohms | 510 ohms |