Vishay Intertechnology, Inc. RES 4.64K OHM 0.15W 1% 1605 M55342E04B4E64RWS

Description
RES 4.64Kohm 0.15W 1% 1605
Request a Quote Datasheet
Description
RES 4.64Kohm 0.15W 1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.64K OHM 0.15W 1% 1605 - M55342E04B4E64RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.64K OHM 0.15W 1% 1605
M55342E04B4E64RWS
RES 4.64K OHM 0.15W 1% 1605 M55342E04B4E64RWS
RES 4.64Kohm 0.15W 1% 1605

RES 4.64Kohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E04B4E64RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E04B4E64RWS-ND
Chip Resistor - Surface Mount 764-M55342E04B4E64RWS-ND
4.64 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

4.64 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E04B4E64RWS 764-M55342E04B4E64RWS-ND
Product Name RES 4.64K OHM 0.15W 1% 1605 Chip Resistor - Surface Mount
Resistance Range 4640 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 2-2176757-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18.2 ohms
View Details
2 suppliers