THIN FILM,1505,150MW,4.3K
4.3 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | M55342E04B4E30RWS | 764-M55342E04B4E30RWS-ND |
| Product Name | THIN FILM,1505,150MW,4.3K,1%,25PPM,R/.01%,BULK | Chip Resistor - Surface Mount |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Tolerance | 1 to 0.0100 +/- % | 1 +/- % |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Mounting / Packaging | Nonstandard |