Vishay Intertechnology, Inc. RES 4.87K OHM 0.15W 0.1% 1605 M55342E04B4B87PWS

Description
RES 4.87Kohm 0.15W 0.1% 1605
Request a Quote Datasheet
Description
RES 4.87Kohm 0.15W 0.1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.87K OHM 0.15W 0.1% 1605 - M55342E04B4B87PWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.87K OHM 0.15W 0.1% 1605
M55342E04B4B87PWS
RES 4.87K OHM 0.15W 0.1% 1605 M55342E04B4B87PWS
RES 4.87Kohm 0.15W 0.1% 1605

RES 4.87Kohm 0.15W 0.1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E04B4B87PWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E04B4B87PWS-ND
Chip Resistor - Surface Mount 764-M55342E04B4B87PWS-ND
4.87 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

4.87 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E04B4B87PWS 764-M55342E04B4B87PWS-ND
Product Name RES 4.87K OHM 0.15W 0.1% 1605 Chip Resistor - Surface Mount
Resistance Range 4870 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1468330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details