Vishay Intertechnology, Inc. RES 4.16K OHM 0.15W 0.1% 1605 M55342E04B4B16RWS

Description
RES 4.16Kohm 0.15W 0.1% 1605
Request a Quote Datasheet
Description
RES 4.16Kohm 0.15W 0.1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.16K OHM 0.15W 0.1% 1605 - M55342E04B4B16RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.16K OHM 0.15W 0.1% 1605
M55342E04B4B16RWS
RES 4.16K OHM 0.15W 0.1% 1605 M55342E04B4B16RWS
RES 4.16Kohm 0.15W 0.1% 1605

RES 4.16Kohm 0.15W 0.1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E04B4B16RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E04B4B16RWS-ND
Chip Resistor - Surface Mount 764-M55342E04B4B16RWS-ND
4.16 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

4.16 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E04B4B16RWS 764-M55342E04B4B16RWS-ND
Product Name RES 4.16K OHM 0.15W 0.1% 1605 Chip Resistor - Surface Mount
Resistance Range 4160 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 4757097 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers