Vishay Intertechnology, Inc. RES 49.9K OHM 0.15W 1% 1605 M55342E04B49E9RWS

Description
RES 49.9Kohm 0.15W 1% 1605
Request a Quote Datasheet
Description
RES 49.9Kohm 0.15W 1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9K OHM 0.15W 1% 1605 - M55342E04B49E9RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9K OHM 0.15W 1% 1605
M55342E04B49E9RWS
RES 49.9K OHM 0.15W 1% 1605 M55342E04B49E9RWS
RES 49.9Kohm 0.15W 1% 1605

RES 49.9Kohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E04B49E9RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E04B49E9RWS-ND
Chip Resistor - Surface Mount 764-M55342E04B49E9RWS-ND
49.9 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

49.9 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E04B49E9RWS 764-M55342E04B49E9RWS-ND
Product Name RES 49.9K OHM 0.15W 1% 1605 Chip Resistor - Surface Mount
Resistance Range 49900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1445541 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details