Vishay Intertechnology, Inc. RES 49.9K OHM 0.15W 0.1% 1605 M55342E04B49B9RTS

Description
RES 49.9Kohm 0.15W 0.1% 1605
Request a Quote Datasheet
Description
RES 49.9Kohm 0.15W 0.1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9K OHM 0.15W 0.1% 1605 - M55342E04B49B9RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9K OHM 0.15W 0.1% 1605
M55342E04B49B9RTS
RES 49.9K OHM 0.15W 0.1% 1605 M55342E04B49B9RTS
RES 49.9Kohm 0.15W 0.1% 1605

RES 49.9Kohm 0.15W 0.1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E04B49B9RTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E04B49B9RTSTR-ND
Chip Resistor - Surface Mount 764-M55342E04B49B9RTSTR-ND
49.9 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

49.9 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E04B49B9RTS 764-M55342E04B49B9RTSTR-ND
Product Name RES 49.9K OHM 0.15W 0.1% 1605 Chip Resistor - Surface Mount
Resistance Range 49900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176763-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers