VISHAY INTERTECHNOLOGY, INC.
M55342E04B47E0RWS -- RES 47K OHM 0.15W 1% 1605
Vishay Intertechnology, Inc.
RES 47K OHM 0.15W 1% 1605
M55342E04B47E0RWS
Description
RES 47Kohm 0.15W 1% 1605
Request a Quote
Email Supplier
Description
RES 47Kohm 0.15W 1% 1605
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
M55342E04B47E0RWS |
|
Product Name
|
RES 47K OHM 0.15W 1% 1605 |
|
Resistance Range
|
47000 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Technology / Construction
CarbonFilm; Carbon film
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
2 suppliers
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
9420 ohms
View Details
4 suppliers