Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342E04B475DRT5

Description
475 Ohms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
475 Ohms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342E04B475DRT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E04B475DRT5TR-ND
Chip Resistor - Surface Mount 764-M55342E04B475DRT5TR-ND
475 Ohms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

475 Ohms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 475 OHM 0.15W 1% 1605 - M55342E04B475DRT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 475 OHM 0.15W 1% 1605
M55342E04B475DRT5
RES 475 OHM 0.15W 1% 1605 M55342E04B475DRT5
RES 475ohm 0.15W 1% 1605

RES 475ohm 0.15W 1% 1605

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-M55342E04B475DRT5TR-ND M55342E04B475DRT5
Product Name Chip Resistor - Surface Mount RES 475 OHM 0.15W 1% 1605
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging Nonstandard
Resistance Range 475 ohms 475 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details